NEN-EN 15743+A1

Supersulfated cement - Composition, specifications and conformity criteria

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 32
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

NEN-EN 15743+A1 defines and gives the specifications of supersulfated cement and its constituents. The definition of supersulfated cement includes the proportions in which the constituents are to be combined to produce products in accordance with this standard. The definition also includes requirements the constituents have to meet and the mechanical, physical, chemical including heat of hydration requirements. This standard also states the conformity criteria and the related rules.

Document History

NEN-EN 15743+A1
April 1, 2015
Supersulfated cement - Composition, specifications and conformity criteria
NEN-EN 15743+A1 defines and gives the specifications of supersulfated cement and its constituents. The definition of supersulfated cement includes the proportions in which the constituents are to be...
August 1, 2014
Supersulfated cement - Composition, specifications and conformity criteria
A description is not available for this item.
February 1, 2010
Supersulfated cement - Composition, specifications and conformity criteria
This European Standard defines and gives the specifications of supersulfated cement and its constituents. The definition of supersulfated cement includes the proportions in which the constituents are...
December 1, 2007
Supersulfated cement - Composition, specifications and conformity criteria
This European Standard defines and gives the specifications of supersulfated cement and its constituents. The definition of supersulfated cement includes the proportions in which the constituents are...

References

Advertisement