NEN-EN 16211
Ventilation for buildings - Measurement of air flows on site - Methods
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
This standard applies to measurement of airflows on site. It provides the technician with a description of the methods, their protocols, and tables for noting measured and calculated values so that the necessary measurements are performed within the margins of stipulated method uncertainties.
Document History
July 1, 2015
Ventilation for buildings - Measurement of air flows on site - Methods
NEN-EN 12611 specifies simplified methods for the measurement of air flows on site. It provides a description of the air flow methods and how measurements are performed within the margins of...
September 1, 2014
Ventilation for buildings - Measurement of air flows on site - methods
This standard applies to measurement of airflows on site. It provides the technician with a description of the methods, their protocols, and tables for noting measured and calculated values so that...
NEN-EN 16211
January 1, 2011
Ventilation for buildings - Measurement of air flows on site - Methods
This standard applies to measurement of airflows on site. It provides the technician with a description of the methods, their protocols, and tables for noting measured and calculated values so that...