NEN-EN 16440-1

Testing methodologies of cooling equipment for insulated means of transportation - Part 1: Mechanical refrigeration systems with forced air circulation evaporator or convection and optional heating devices

inactive
Organization: NEN
Publication Date: 1 June 2012
Status: inactive
Page Count: 36
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This document applies to mechanical refrigeration systems for cooling and optional heating devices with air circulation heat exchangers. The mechanical refrigeration systems are intended to be used with insulated transport equipment. They include a drive or a means of force transmission and are provided with all the components necessary for the controlled thermal transfer system. The mechanical refrigeration systems can be powered with independent engine and/or vehicle engine and/or any other source of energy. This standard specifies the testing methodologies.

Document History

February 1, 2015
Testing methodologies of refrigerating devices for insulated means of transport - Part 1: Mechanical cooling device with forced air circulation evaporator with or without heating device
NEN-EN 16440-1 applies to mechanical cooling devices with air circulation heat exchangers with or without heating device. The mechanical cooling devices are intended to be used with insulated...
NEN-EN 16440-1
June 1, 2012
Testing methodologies of cooling equipment for insulated means of transportation - Part 1: Mechanical refrigeration systems with forced air circulation evaporator or convection and optional heating devices
This document applies to mechanical refrigeration systems for cooling and optional heating devices with air circulation heat exchangers. The mechanical refrigeration systems are intended to be used...
Advertisement