NEN-EN 16430-3

Fan assisted radiators, convectors and trench convectors - Part 3: Test method and rating for cooling capacity

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 20
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN 16430-3 applies to the testing of the dry cooling capacity with no condensation of fan assisted radiators, convectors and trench convectors which are factory assembled or kits, i.e. - fan assisted radiators and convectors, provided the cooler has a dedicated fan or fans; - radiators and convectors without dedicated fan(s); - trench convectors with and without fan(s), provided the cooler and the fan(s) are dedicated.

Document History

NEN-EN 16430-3
January 1, 2015
Fan assisted radiators, convectors and trench convectors - Part 3: Test method and rating for cooling capacity
NEN-EN 16430-3 applies to the testing of the dry cooling capacity with no condensation of fan assisted radiators, convectors and trench convectors which are factory assembled or kits, i.e. - fan...
May 1, 2012
Fan assisted radiators, convectors and trench convectors - Part 3: Test method and rating for cooling capacity
NEN-EN 16430-3 applies to the testing of the dry cooling capacity with no condensation of fan assisted radiators, convectors and trench convectors which are factory assembled or kits, i.e. - fan...
Advertisement