NEN-EN 1993-1-2

Eurocode 3 - Design of steel structures - Part 1-2: General rules - Structural fire design (includes C1:2006)

active
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 82
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

EN 1993 applies to the design of buildings and civil engineering works in steel. It complies with the principles and requirements for the safety and serviceability of structures, the basis of their design and verification that are given in EN 1990 - Basis of structural design. EN 1993 is only concerned with requirements for resistance, serviceability, durability and fire resistance of steel structures. Other requirements, e.g concerning thermal or sound insulation, are not considered. EN 1993 is intended to be used in conjunction with: - EN 1990 "Basis of structural design" - EN 1991 "Actions on structures" - hEN´s for construction products relevant for steel structures - EN 1090 "Execution of steel structures" - EN 1998 "Design of structures for earthquake resistance", where steel structures are built in seismic regions EN 1993 is subdivided in six parts: - EN 1993-1 Design of Steel Structures : Generic rules. - EN 1993-2 Design of Steel Structures : Steel bridges. - EN 1993-3 Design of Steel Structures : Towers, masts and chimneys. - EN 1993-4 Design of Steel Structures : Silos, tanks and pipelines. - EN 1993-5 Design of Steel Structures : Piling. - EN 1993-6 Design of Steel Structures : Crane supporting structures.

Document History

March 1, 2022
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
Scope of prEN 1993-1-2 This document provides rules for the design of steel structures for the accidental situation of fire exposure. This Part of EN 1993 only identifies differences from, or...
November 1, 2007
National Annex to NEN-EN 1993-1-2 Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
December 1, 2006
Eurocode 3: Design of steel structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
October 1, 2006
Eurocode 3 - Design of steel structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
NEN-EN 1993-1-2
December 1, 2005
Eurocode 3 - Design of steel structures - Part 1-2: General rules - Structural fire design (includes C1:2006)
EN 1993 applies to the design of buildings and civil engineering works in steel. It complies with the principles and requirements for the safety and serviceability of structures, the basis of their...

References

Advertisement