NEN-EN 288-8

Specification and approval of welding procedures for metallic materials - Part 8: Approval by a pre-production welding test

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 6
ICS Code (Welding, brazing and soldering in general): 25.160.01
ICS Code (Steel structures): 91.080.13
scope:

This part of EN 288 specifies the conditions for approval of welding procedure based on pre-production welding tests according to EN 288 part 1 clause 5. In addition it gives the range of approval and the validity. This standard applies to fusion welding of metallic materials. All processes given in relevant parts of EN 288 for welding procedure testing may be used. Other fusion welding processes may be accepted by agreement. These tests shall be carried out prior to and under the conditions to be used in production and simulate features, e.g. dimension, restraint, access, heating effects, buttering or cladding. Special test pieces to be welded shall be in accordance with the relevant application standard or shall be agreed between the contracting parties at the time of placing the order.

Document History

NEN-EN 288-8
August 1, 1995
Specification and approval of welding procedures for metallic materials - Part 8: Approval by a pre-production welding test
This part of EN 288 specifies the conditions for approval of welding procedure based on pre-production welding tests according to EN 288 part 1 clause 5. In addition it gives the range of approval...
August 1, 1995
Specification and approval of welding procedures for metallic materials - Part 8: Approval by a pre-production welding test
This part of EN 288 specifies the conditions for approval of welding procedure based on pre-production welding tests according to EN 288 part 1 clause 5. In addition it gives the range of approval...

References

Advertisement