NEN-EN 2258
Aerospace Series - Circular tubes for fluids in aluminium and aluminium alloys - Diameter 3,2 mm ≤ D ≤ 100 mm - Thickness o,6 mm ≤ a ≤ 2,5 mm - Dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | active |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
Specifies the dimensions and tolerances of circular tubes for fluids in aluminium and aluminium alloys, diameter 3,2 mm ≤ D ≤ 100 mm, thickness 0,6 mm ≤ a ≤ 2,5 mm, for aerospace applications.
Document History
NEN-EN 2258
January 1, 1997
Aerospace Series - Circular tubes for fluids in aluminium and aluminium alloys - Diameter 3,2 mm ≤ D ≤ 100 mm - Thickness o,6 mm ≤ a ≤ 2,5 mm - Dimensions
Specifies the dimensions and tolerances of circular tubes for fluids in aluminium and aluminium alloys, diameter 3,2 mm ≤ D ≤ 100 mm, thickness 0,6 mm ≤ a ≤ 2,5 mm, for aerospace applications.