NEN-EN 2346-004
Aerospace series - Cable, electrical, fire resistant - Operating temperatures between -65 °C and 260 °C - Part 004: DN family, single UV laser printable and multicore assembly - Light weight - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of lightweight fire resistant, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between - 65 °C and 260 °C. Single core is UV laser printable in accordance with EN 3838; UV laser markability is not mandatory for multicore cables.
Document History
NEN-EN 2346-004
June 1, 2006
Aerospace series - Cable, electrical, fire resistant - Operating temperatures between -65 °C and 260 °C - Part 004: DN family, single UV laser printable and multicore assembly - Light weight - Product standard
This standard specifies the characteristics of lightweight fire resistant, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between - 65...