NEN-EN 3285

Aerospace Series - Bearings, airframe rolling - Rigid single row self-aligning roller bearings in steel, cadmium plated - Diameter series 0 and 2 - Normal clearance category - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 May 1994
Status: active
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characterics of rigid single row ball bearings in steel, cadmium plated, of diameter series 0 and 2 designed to withstand only slow rotations, oscillations and/or swivelling under load. They are intended for use between fixed and moving parts of the aircraft structure and their control mechanisms. The airframe rolling bearings defined in this standard are used from -54°C to +150°C. However, being lubricated with the following greases: - very high pressure grease, ester type (code A), operational range -73°C to +121°C or very high pressure grease, synthetic hydrocarbons, general purposes (code B), operational range -54°C to +177°C (see EN 3280), their field of application when lubricated with Code A grease is limited to +121°C.

Document History

NEN-EN 3285
May 1, 1994
Aerospace Series - Bearings, airframe rolling - Rigid single row self-aligning roller bearings in steel, cadmium plated - Diameter series 0 and 2 - Normal clearance category - Dimensions and loads
This standard specifies the characterics of rigid single row ball bearings in steel, cadmium plated, of diameter series 0 and 2 designed to withstand only slow rotations, oscillations and/or...
Advertisement