NEN-EN 4136/C1

Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) / 235 °C

active, Most Current
Organization: NEN
Publication Date: 1 September 2010
Status: active
Page Count: 5
ICS Code (Nuts): 49.030.30

Document History

NEN-EN 4136/C1
September 1, 2010
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
July 1, 2009
Aerospace series - Bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
This standard specifies the characteristics of bolts, normal bi-hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated. Classification: 1 100 MPa 1) / 235 °C.
Advertisement