NEN-EN 4500-001

Aerospace series - Metallic materials - Rules for drafting and presentation of material standards - Part 001: General rules

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 27
ICS Code (Ferrous alloys in general): 49.025.05
ICS Code (Non-ferrous alloys in general): 49.025.15
ICS Code (Materials for aerospace construction): 49.025
scope:

This European Standard specifies the general rules for the drafting and presentation of metallic material standards for aerospace applications. It is supported by additional rules specific to: - Aluminium, aluminium alloys and magnesium alloys EN 4500-2; - Heat resisting alloys, EN 4500-003; - Titanium and titanium alloys, EN 4500-004; - Steels, EN 4500-005; - Filler metals for welding, EN 4500-2 to EN 4500-005; - Filler metals for brazing, EN 4500-6.

Document History

January 1, 2022
Aerospace series - Metallic materials - Rules for drafting and presentation of material standards - Part 001: General rules
The EN 4500 series specifies the rules for the drafting and presentation of metallic material standards for aerospace applications. This Part 001 specifies the “General Rules” framework valid for all...
NEN-EN 4500-001
October 1, 2012
Aerospace series - Metallic materials - Rules for drafting and presentation of material standards - Part 001: General rules
This European Standard specifies the general rules for the drafting and presentation of metallic material standards for aerospace applications. It is supported by additional rules specific to: -...
Advertisement