NEN-EN 4551

Aerospace series - Pipe coupling, 37°, in heat resisting steel - Swivel nuts - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 12
ICS Code (Aerospace fluid systems and components): 49.080
scope:

NEN-EN 4551 specifies the characteristics of swivel nuts for inch series pipe couplings, 37°, in heat resisting steel, for aerospace applications. Nominal pressure: Class D in accordance with ISO 6771.

Document History

NEN-EN 4551
October 1, 2014
Aerospace series - Pipe coupling, 37°, in heat resisting steel - Swivel nuts - Inch series
NEN-EN 4551 specifies the characteristics of swivel nuts for inch series pipe couplings, 37°, in heat resisting steel, for aerospace applications. Nominal pressure: Class D in accordance with ISO...
March 1, 2003
Aerospace series - Pipe coupling 37°, in heat resisting steel - Swivel nuts - Inch series
This standard specifies the characteristics of swivel nuts for inch series pipe couplings, 37°, in heat resisting steel, for aerospace applications. Nominal pressure: Class D in accordance with ISO...
Advertisement