NEN-EN 480-13

Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 10
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

NEN-EN 480-13 specifies the constituent materials, the composition and the mixing procedure to produce a reference masonry mortar with a prescribed consistence for testing mortar admixtures as defined in EN 934-3. It also describes the determination of the water reduction of the test mix compared to the control mix.

Document History

NEN-EN 480-13
June 1, 2015
Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures
NEN-EN 480-13 specifies the constituent materials, the composition and the mixing procedure to produce a reference masonry mortar with a prescribed consistence for testing mortar admixtures as...
October 1, 2014
Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures
NEN-EN 480-13 specifies the constituent materials, the composition and the mixing procedure to produce a reference masonry mortar with a prescribed consistence for testing mortar admixtures as...
July 1, 2011
Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures
This standard specifies the constituent materials, the composition and the mixing procedure to produce a reference masonry mortar with a prescribed consistence for testing mortar admixtures as...
September 1, 2009
Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures
This standard specifies the constituent materials, the composition and the mixing procedure to produce a reference masonry mortar with a prescribed consistence for testing mortar admixtures as...
October 1, 2002
Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures
Specifies the constituent materials, the composition and the mixing procedure to produce a reference masonry mortar with standard consistence for testing mortar admixtures as defined in EN 934-3. It...
February 1, 1998
Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures
Specifies the constituent materials, the composition and the mixing procedure to produce a reference masonry mortar with standard consistence for testing mortar admixtures as defined in EN 934-3. It...
Advertisement