NEN-EN 50116

Information technology equipment - Routine electrical safety testing production

inactive
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 8
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Office machines): 35.260
scope:

Applies to Information Technology Equipment. It is intended to be used in conjuntion with Operational Document CCA - 201. Defines the routine electical safety tests and their procedures to be applied during or after the manufacturing process of equipment certified or declared as complying with EN 60950. Alternatively, manufacturers can apply the tests of this standard to sub-assemblies and components so long as the final equipment continues to comply with EN 60950. In all cases the application of the test detailed in this standard are design dependent and need to be defined by the manufacturer, taking account of all of the conditions identified in Operational Document CCA - 201.

Document History

December 1, 2006
Information technology equipment - Routine electrical safety testing production
This European Standard defines routine test procedures for use during or after manufacturing of complete equipments, sub-assemblies or components, certified or declared as complying with EN 60950 or...
NEN-EN 50116
October 1, 1996
Information technology equipment - Routine electrical safety testing production
Applies to Information Technology Equipment. It is intended to be used in conjuntion with Operational Document CCA - 201. Defines the routine electical safety tests and their procedures to be applied...
Advertisement