NEN-EN 50131-2-7-3

Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)

inactive
Organization: NEN
Publication Date: 1 February 2012
Status: inactive
Page Count: 42
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard is for active surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4, specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV. This European Standard does not include requirements for active surface mounted glass break detectors intended for use outdoors. A detector shall fulfil all the requirements of the specified Grade. Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not adversely influence the correct operation of the mandatory functions. This European Standard does not apply to system interconnections.

Document History

June 1, 2016
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
A description is not available for this item.
March 1, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
A description is not available for this item.
January 1, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
A description is not available for this item.
September 1, 2012
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
This European Standard is for active surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4, specific or non-specific wired or wire-free detectors, and...
NEN-EN 50131-2-7-3
February 1, 2012
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
This European Standard is for active surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4, specific or non-specific wired or wire-free detectors, and...
Advertisement