NEN-EN 55015
Limits and methods of measurement of radio disturbance characteristics of electrical lighting and similar equipment (CISPR 15:1992)
| Organization: | NEN |
| Publication Date: | 1 August 1994 |
| Status: | inactive |
| ICS Code (Lamps in general): | 29.140.01 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
This standard applies to the emission (radiated and conducted) of radio frequency disturbances from and to the immunity to radio frequency disturbances of: - all lighting equipment with a primary function of generating and/or distributing light intended for illuminating purposes, and intended either for connection to the low voltage electricity supply or of battery operation;- the lighting part of multi-function equipment where one of the primary functions of this is illumination;- independent auxiliaries exclusively for use with lighting equipment;- UV and IR radiation appliances;- neon advertising signs;- street/flood lighting (installed in buses, trains etc.). The frequency range covered is 9 kHz to 400 GHz
Document History