NEN-EN 50377-5-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 5-1: Type EC terminated on IEC 60793-2 Category B1.1 singlemode fibre

active, Most Current
Organization: NEN
Publication Date: 1 April 2003
Status: active
Page Count: 33
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Contains the initial , start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode EC connector set (plug adapter plug) must meet in order for it to be categorised as an EN product specification. Since different variants and grades of performance are permitted, product marking details are given in 3.5.

Document History

NEN-EN 50377-5-1
April 1, 2003
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 5-1: Type EC terminated on IEC 60793-2 Category B1.1 singlemode fibre
Contains the initial , start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode EC connector set (plug adapter plug) must...
Advertisement