DS/EN 300631-1 V1.1.1

Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Part 1: Antennas for Point-to-Point (P-P) radio links in the 1 GHz to 3 GHz band

active, Most Current
Organization: DS
Publication Date: 2 March 1998
Status: active
ICS Code (Transmission systems): 33.040.20
scope:

The present document addresses the requirements for directional fixed beam antennas to be utilized with new Point-to-Point (P-P) systems operating in the frequency band 1 GHz to 3 GHz. Electronically steerable antennas, and circularly polarized antennas will not be considered under the present document. The application of these Digital Radio Relay Systems (DRRS) is anticipated to be for P-P links in local, regional and national networks, mobile base station connections, customer access links, telemetering and telecontrol (including transportable and offshore use).

Document History

DS/EN 300631-1 V1.1.1
March 2, 1998
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Part 1: Antennas for Point-to-Point (P-P) radio links in the 1 GHz to 3 GHz band
The present document addresses the requirements for directional fixed beam antennas to be utilized with new Point-to-Point (P-P) systems operating in the frequency band 1 GHz to 3 GHz. Electronically...
Advertisement