NEN-EN 866-8

Biological systems for testing sterilizers - Part 8: Particular requirements for self-contained biological indicator systems for use in ethylene oxide sterilizers

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 16
ICS Code (Sterilization and disinfection): 11.080
scope:

Specifies requirements for self-contained biological indicator systems intended for use in the routine monitoring of the performance of sterilizers employing ethylene oxide gas as the sterilant. These are intended for use in sterilizers employing pure ethylene oxide or admixtures of the gas with diluent gases, over a sterilizing temperature range of 20°C to 65°C.

Document History

December 1, 1999
Biological systems for testing sterilizers and sterilization processes - Part 8: Particular requirements for self-contained biological indicator systems for use in ethylene oxide sterilizers
Specifies requirements for self-contained biological indicator systems intended for use in the routine monitoring of the performance of sterilizers employing ethylene oxide gas as the sterilant....
NEN-EN 866-8
June 1, 1995
Biological systems for testing sterilizers - Part 8: Particular requirements for self-contained biological indicator systems for use in ethylene oxide sterilizers
Specifies requirements for self-contained biological indicator systems intended for use in the routine monitoring of the performance of sterilizers employing ethylene oxide gas as the sterilant....

References

Advertisement