NEN-EN-IEC 60092-507
Electrical installations in ships - Part 507: Pleasure craft
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2000 |
| Status: | inactive |
| Page Count: | 86 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
Specifies requirements for the design, construction and installation of electrical systems in pleasure craft. It applies to pleasure craft for inland waters and to seagoing pleasure craft.
Document History
September 1, 2015
Electrical installations in ships - Part 507 - Small vessels
A description is not available for this item.
February 1, 2015
Electrical installations in ships - Part 507 - Small vessels
NEN-EN-IEC 60092-507 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross tonnage not...
NEN-EN-IEC 60092-507
May 1, 2000
Electrical installations in ships - Part 507: Pleasure craft
Specifies requirements for the design, construction and installation of electrical systems in pleasure craft. It applies to pleasure craft for inland waters and to seagoing pleasure craft.