NEN-EN-IEC 60358-2

Coupling capacitors and capacitor dividers - Part 2: AC or DC single-phase coupling capacitor connected between line and ground for power line carrier-frequency (PLC) application

active, Most Current
Organization: NEN
Publication Date: 1 January 2014
Status: active
Page Count: 31
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
scope:

Clause 1 of IEC 60358-1:2012 is applicable with the following additions: This part of the IEC 60358 series applies to AC or DC single-phase coupling capacitors, with rated voltage > 1 000 V, connected between line and ground with a low voltage terminal either permanently earthed or connected to a device for power line carrier-frequency (PLC) applications at frequencies from 30 kHz to 500 kHz or similar applications (DC or AC) at power frequencies from 15 Hz to 60 Hz. The transmission requirements for coupling devices for power line carrier (PLC) systems are defined in IEC 60481.

Document History

NEN-EN-IEC 60358-2
January 1, 2014
Coupling capacitors and capacitor dividers - Part 2: AC or DC single-phase coupling capacitor connected between line and ground for power line carrier-frequency (PLC) application
Clause 1 of IEC 60358-1:2012 is applicable with the following additions: This part of the IEC 60358 series applies to AC or DC single-phase coupling capacitors, with rated voltage > 1 000 V,...
Advertisement