NEN-EN-IEC 60674-3-7
Specification for plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 7: Requirements for fluoroethylene-propylene (FEP) films used for electrical insulation
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Gives the requirements (general, dimensions, properties, oll characteristics) for films with or without surface treatments to render the surface cementable and heat sealable.
Document History
October 1, 2023
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 7: Fluoroethylene-propylene (FEP) films used for electrical insulation
This sheet of IEC 60674-3 gives the requirements for fluoroethylene-propylene (FEP) films used for electrical insulation.
Materials which conform to this specification meet established levels of...
NEN-EN-IEC 60674-3-7
May 1, 1998
Specification for plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 7: Requirements for fluoroethylene-propylene (FEP) films used for electrical insulation
Gives the requirements (general, dimensions, properties, oll characteristics) for films with or without surface treatments to render the surface cementable and heat sealable.