NEN-EN-IEC 60603-8
Connectors for frequencies below 3 MHz for use with printed boards - Part 8: Two part-connectors for printed boards, for basic grid of 2,54 mm (0,1 in), with square male contacts of 0,63 mm x 0,63 mm
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Applies to a group of related two-part connectors for printed boards for board-to-board and board-to-wire connection, with tin or gold plated contact area according to the style. The free or fixed board-mounted connectors are provided with terminations suitable for printed boards in accordance with IEC 326 and using a grid of 2.54 mm (0.1 in ) as laid down in IEC 97.
Document History
NEN-EN-IEC 60603-8
May 1, 1998
Connectors for frequencies below 3 MHz for use with printed boards - Part 8: Two part-connectors for printed boards, for basic grid of 2,54 mm (0,1 in), with square male contacts of 0,63 mm x 0,63 mm
Applies to a group of related two-part connectors for printed boards for board-to-board and board-to-wire connection, with tin or gold plated contact area according to the style. The free or fixed...