NEN-EN-IEC 60728-10

Cable networks for television signals, sound signals and interactive services - Part 10: System performance for return paths

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 118
ICS Code (Cabled distribution systems): 33.060.40
scope:

NEN-EN-IEC 60728-10 specifies the transparent return path of cable networks operated in the frequency range between 5 MHz and 85 MHz or parts thereof. The upper frequency limit of the return path is reduced to 65 MHz where FM radio signals are transmitted in a cable network. Higher frequencies may be used in fibre based networks. Specifications of transmission systems (e.g. DOCSIS) are not within the scope of this standard.

Document History

NEN-EN-IEC 60728-10
July 1, 2014
Cable networks for television signals, sound signals and interactive services - Part 10: System performance for return paths
NEN-EN-IEC 60728-10 specifies the transparent return path of cable networks operated in the frequency range between 5 MHz and 85 MHz or parts thereof. The upper frequency limit of the return path is...
June 1, 2006
Cable networks for television signals, sound signals and interactive services - Part 10: System performance for return paths
This part of IEC 60728 deals with the transparent return path of cable networks operated in the frequency range between 5 MHz and 65 MHz or parts thereof. Higher frequencies may be used in fibre...

References

Advertisement