NEN-EN-IEC 60749-5

Semiconductor devices - Mechanical and climatic test methods - Part 5: Steady-state temperature humidity bias life test

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 22
ICS Code (Semiconductor devices in general): 31.080.01
scope:

NEN-EN-IEC 60749-5 provides a steady-state temperature and humidity bias life test for the purpose of evaluating the reliability of non-hermetic packaged solid-state devices in humid environments. This test method is considered destructive.

Document History

NEN-EN-IEC 60749-5
July 1, 2017
Semiconductor devices - Mechanical and climatic test methods - Part 5: Steady-state temperature humidity bias life test
NEN-EN-IEC 60749-5 provides a steady-state temperature and humidity bias life test for the purpose of evaluating the reliability of non-hermetic packaged solid-state devices in humid environments....
July 1, 2003
Semiconductor devices - Mechanical and climatic test methods - Part 5: Steady-state temperature humidity bias life test
Provides a steady-state temperature and humidity bias life for the purpose of evaluating the reliability of non-hermetic packaged solid-state devices in humid environments.
Advertisement