NEN-EN-IEC 60927
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
active
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This International Standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, which produce starting pulses not greater than 5 kV. This standard is used in conjunction with IEC 61347-1 and IEC 61347-2-1.
Document History
December 1, 2013
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
A description is not available for this item.
September 1, 2008
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
Annex ZA corrected
NEN-EN-IEC 60927
November 1, 2007
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
This International Standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at...
November 1, 2004
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
A description is not available for this item.
January 1, 2000
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
A description is not available for this item.