NEN-EN-IEC 60424-4
Ferrite cores - Guidelines on the limits of surface irregularities - Part 4: Ring-cores
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Magnetic components): | 29.100.10 |
scope:
NEN-EN-IEC 60424-4 gives guidance on allowable limits of surface irregularities applicable to ring-cores in accordance with the relevant generic specification defined in IEC 60424-1. This standard is considered as a sectional specification useful in the negotiations between ferrite core manufacturers and customers about surface irregularities.
Document History
NEN-EN-IEC 60424-4
April 1, 2016
Ferrite cores - Guidelines on the limits of surface irregularities - Part 4: Ring-cores
NEN-EN-IEC 60424-4 gives guidance on allowable limits of surface irregularities applicable to ring-cores in accordance with the relevant generic specification defined in IEC 60424-1. This standard is...
June 1, 2001
Ferrite cores - Guide on the limits of surface irregularities - Part 4: Ring cores
Gives guidance on allowable limits of surface irregularities applicable to ring-cores.