NEN-EN-IEC 60952-2

Aircraft batteries - Part 2: Design and construction requirements

inactive
Organization: NEN
Publication Date: 1 January 2005
Status: inactive
Page Count: 80
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 60952 defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for both general purposes and specific aerospace applications. The specific topics addressed in this part serve to establish acceptable quality standards required to qualify a battery as airworthy and are divided into two classes (class I and II) as defined in Clause 3 of IEC 60952-1. A preferred range of aircraft batteries is specified in Annex A, but this part of IEC 60952 may be used for other battery sizes, arrangements and ratings. For particular applications, other design requirements may be stipulated. These will be in addition to the requirements of this part and will be covered by specific documents.

Document History

October 1, 2013
Aircraft batteries - Part 2: Design and construction requirements
This part of IEC 60952 series defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valveregulated cells or...
NEN-EN-IEC 60952-2
January 1, 2005
Aircraft batteries - Part 2: Design and construction requirements
This part of IEC 60952 defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs....

References

Advertisement