NEN-EN-IEC 60851-5
Winding wires - Test methods - Part 5: Electrical properties
active
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60851 specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor; - Test 23: Pin hole. For definitions, general notes on methods of test and the complete series of methods of test for winding wires, see IEC 60851-1.
Document History
November 1, 2019
Winding wires - Test methods - Part 5: Electrical properties
A description is not available for this item.
August 1, 2011
Winding wires - Test methods - Part 5: Electrical properties
A description is not available for this item.
NEN-EN-IEC 60851-5
November 1, 2008
Winding wires - Test methods - Part 5: Electrical properties
This part of IEC 60851 specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor; -...
August 1, 2004
Winding wires - Test methods - Part 5: Electrical properties
A description is not available for this item.