NEN-EN-IEC 60947-7-3
Low-voltage switchgear and controlgear - Part 7-3: Ancillary equipment - Safety requirements for fuse terminal blocks
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Applies to fuse terminal blocks with screw-type or screwless-type clamping units for the connection of rigid (solid or stranded) or flexible copper conduction for the reception of cartridge fuse-links in accordance with IEC 60127-2, intended primarily for industrial or similar use in circuits not exceeding 1000 V a.c. up to 1000 Hz or 1500 V d.c. and having a maximum short-circuit breaking capacity of 1500 A.
Document History