NEN-EN-IEC 61069-4
Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 4: Assessment of system performance
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 88 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
Covers the method to be used to systematically assess the performance of industrial-process measurement and control systems. The assessment methodology detailed in IEC 61069-2 is applied to obtain the performance assessment programme. The subsidiary performance properties are analyzed, and criteria to be taken into account when assessing performance are described. References are made to different supplementary performance evaluation techniques.
Document History