NEN-EN-IEC 61188-5-3
Printed boards and printed board assemblies - Design and use - Part 5-3: Attachment (land/joint) considerations - Components with gull-wing leads on two sides
| Organization: | NEN |
| Publication Date: | 1 December 2007 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This part of IEC 61188 provides information on land pattern geometries used for the surface attachment of electronic components with gull-wing leads on two sides. The intent of the information presented herein is to provide the appropriate size, shape and tolerances of surface mount land patterns to ensure sufficient area for the appropriate solder fillet, and also allow for inspection, testing and reworking of those solder joints. Each clause contains a specific set of criteria such that the information presented is consistent, providing information on the component, the component dimensions, the solder joint design, and the land pattern dimensions.
Document History