NEN-EN-IEC 61249-2-12

Materials for printed boards and other interconnection structures - Part 2-12: Sectional specification set for reinforced base materials clad and unclad - Epoxide non-woven aramid laminate of defined flammability, copper-clad

active, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 46
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of expoxide non-woven aramid copper-clad laminate of defined flammability, in thicknesses of 0,05 mm up to 6,4 mm.

Document History

NEN-EN-IEC 61249-2-12
May 1, 1999
Materials for printed boards and other interconnection structures - Part 2-12: Sectional specification set for reinforced base materials clad and unclad - Epoxide non-woven aramid laminate of defined flammability, copper-clad
Gives requirements for properties of expoxide non-woven aramid copper-clad laminate of defined flammability, in thicknesses of 0,05 mm up to 6,4 mm.
Advertisement