NEN-EN-IEC 60893-3-5

Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3-5: Specifications for individual materials - Requirements for rigid laminated sheets based on polyester resins

active
Organization: NEN
Publication Date: 1 March 2004
Status: active
Page Count: 38
ICS Code (Insulating materials in general): 29.035.01
scope:

Gives the requirements for industrial rigid laminated sheets for electrical purposes based on polyester resins and different reinforcements. Applications and distinguishing properties are given. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone. In this revision of the IEC 60893 series of specifications, new material types have been included, changes have been made to the property requirements of some existing types, a new method for testing permittivity and dissipation factor has been added, and all non-specification data for each type has been moved to a new Part 4 document - IEC 60893-4: Typical values.

Document History

October 1, 2009
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3-5: Specifications for individual materials - Requirements for rigid laminated sheets based on polyester resins
A description is not available for this item.
NEN-EN-IEC 60893-3-5
March 1, 2004
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3-5: Specifications for individual materials - Requirements for rigid laminated sheets based on polyester resins
Gives the requirements for industrial rigid laminated sheets for electrical purposes based on polyester resins and different reinforcements. Applications and distinguishing properties are given....

References

Advertisement