NEN-EN-IEC 61347-2-2

Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 80
ICS Code (Other standards related to lamps): 29.140.99
scope:

Specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 1000 V at 50 Hz or 60 Hz and rated output voltage ≤50 V r.m.s. at a frequency deviating from the supply frequency or ≤ 2 V unsmoothed d.c. between conductors or between any conductor and earth, associated with tungsten-halogen lamps. DOW changed to 2006-12-01

Document History

March 1, 2012
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
This part of IEC 61347 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies of up to 250 V or a.c. supplies of up to 1 000 V, at 50 Hz or 60 Hz and...
January 1, 2007
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
A description is not available for this item.
August 1, 2006
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
A description is not available for this item.
April 1, 2006
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
A description is not available for this item.
NEN-EN-IEC 61347-2-2
February 1, 2001
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
Specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies up to 1000 V at 50 Hz or 60 Hz and rated output voltage ≤50 V r.m.s. at a frequency deviating...
Advertisement