NEN-EN-IEC 61709
Electronic components - Reliability - Reference conditions for failure rates and stress models for conversion
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 100 |
| ICS Code (Electronic components in general): | 31.020 |
scope:
Gives guidance on the use of failure rate data for the reliability prediction of components in electronic equipment. Reference conditions for failure rate data are specified, so that data from different sources can be compared. The reference conditions adopted are typical of the majority of applications of components in equipment (e.g. telecommunication use, data processing). It is assumed that the failure rate used under reference conditions is specific to the component i.e. it includes the effect complexity, technology of the casing, dependence on manufacturers and the manufacturing process, etc.
Document History