NEN-EN-IEC 62012-1
Multicore and symmetrical pair/quad cables for digital communications to be used in harsh environments - Part 1: Generich specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
Specifies the definitions and test methods, when used in harsh environment, of symmetrical pair and quad cables used in digital communication systems such as ISDN, local area networks and data communication systems. This standard gives guidance concerning the design and testing of these cables.
Document History
NEN-EN-IEC 62012-1
November 1, 2002
Multicore and symmetrical pair/quad cables for digital communications to be used in harsh environments - Part 1: Generich specification
Specifies the definitions and test methods, when used in harsh environment, of symmetrical pair and quad cables used in digital communication systems such as ISDN, local area networks and data...