NEN-EN-IEC 61280-1-4
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Collection and reduction of two-dimensional nearfield data for multimode fibre laser transmitters
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
Provides a procedure for the collection of two-dimensional fibre optic nearfield grayscale data and subsequent reduction to one-dimensional data expressed as a set of three sampled parametric functions of radius from the fibre's optical center. The object is to reduce measurement errors and inter-laboratory variation.
Document History
March 1, 2023
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Light source encircled flux measurement method
This part of IEC 61280 establishes the characterization process of the encircled flux measurement method of light sources intended to be used with multimode fibre.
This document sets forth a...
March 1, 2010
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Light source encircled flux measurement method
This part of IEC 61280 is intended to characterize the encircled flux of two types of light sources: transmission light sources, which are usually coherent and substantially under-excite the mode...
NEN-EN-IEC 61280-1-4
May 1, 2003
Fibre optic communication subsystem test procedures - Part 1-4: General communication subsystems - Collection and reduction of two-dimensional nearfield data for multimode fibre laser transmitters
Provides a procedure for the collection of two-dimensional fibre optic nearfield grayscale data and subsequent reduction to one-dimensional data expressed as a set of three sampled parametric...