NEN-EN-IEC 62282-5-1

Fuel cell technologies - Part 5-1: Portable fuel cell power systems - Safety

active, Most Current
Organization: NEN
Publication Date: 1 December 2012
Status: active
Page Count: 80
ICS Code (Fuel cells): 27.070
scope:

This part of IEC 62282 covers construction, marking and test requirements for portable fuel cell power systems. These fuel cell systems are movable and not fastened or otherwise secured to a specific location. The purpose of the portable fuel cell power system is to produce electrical power. This standard applies to a.c. and d.c. type portable fuel cell power systems, with a rated output voltage not exceeding 600 V a.c., or 850 V d.c. for indoor and outdoor use. These portable fuel cell power systems are not to be used in hazardous locations as defined by IEV 426-03-01 unless additional protective measures are added in accordance with IEC 60079-0. This standard does not apply to portable fuel cell power systems that are a) permanently connected (hard wired) to the electrical distribution system, b) permanently connected to a utility fuel distribution system, c) exporting power to the grid, d) for propulsion of road vehicles, e) intended to be used on board passenger aircraft. Fuel cells that provide battery charging for hybrid vehicles where the battery provides power and energy for propulsion of the vehicle are not included in the scope of this standard The following fuels and fuel feedstocks are considered within the scope of this standard: - natural gas; - liquefied petroleum gas, such as propane and butane; - liquid alcohols, for example methanol, ethanol; - gasoline; - diesel; - kerosene; - hydrogen; - metals (e.g. Mg, Al or Zn) or metal alloys immersed in electrolyte (e.g. aqueous solutions of salts or alkali) in air or oxygen; - chemical hydrides. This standard does not preclude the use of similar fuels or oxidants from sources other than air provided the unique hazards are addressed through additional requirements.

Document History

NEN-EN-IEC 62282-5-1
December 1, 2012
Fuel cell technologies - Part 5-1: Portable fuel cell power systems - Safety
This part of IEC 62282 covers construction, marking and test requirements for portable fuel cell power systems. These fuel cell systems are movable and not fastened or otherwise secured to a specific...
July 1, 2007
Fuel cell technologies - Part 5-1: Portable fuel cell power systems - Safety
This part of IEC 62282 covers construction, marking and test requirements for a.c. and d.c. type portable fuel cell systems. These fuel cell systems are movable and not fastened or otherwise secured...
Advertisement