NEN-EN-IEC 62608-1
Multimedia home network configuration - Basic Reference model - Part 1: System model
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Multimedia systems and teleconferencing equipment): | 33.160.60 |
scope:
NEN-EN-IEC 62608-1 specifies the basic reference model to configure devices connected to a home network with a configuration framework for network applications running on such devices. This part of IEC 62608 applies to devices that are connected via cables and switched on and that support the IP protocol. The reference model covers inside and outside network connectivity. This standard specifies the system model and functions that each component should support.
Document History