NEN-EN-IEC 62298-4

TeleWeb application - Part 4: Hyperteletext profile

active, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 48
ICS Code (Television receivers): 33.160.25
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of IEC 62298 specifies the TeleWeb Hyperteletext profile that allows Web-style text and graphics to be displayed on suitable decoders. A TeleWeb service comprises multimedia data files whose format and attributes are defined by this specification. This standard is backwards compatible with IEC 62298-3 and extends it with features like scripting and style-sheets. The graphical capability is extended with features like frames and forms. For information regarding general information and the transport layer, refer to IEC 62298-1 and IEC 62298-2.

Document History

NEN-EN-IEC 62298-4
December 1, 2005
TeleWeb application - Part 4: Hyperteletext profile
This part of IEC 62298 specifies the TeleWeb Hyperteletext profile that allows Web-style text and graphics to be displayed on suitable decoders. A TeleWeb service comprises multimedia data files...

References

Advertisement