NEN-EN-IEC 61753-111-7

Fibre optic interconnecting devices and passive components performance standard - Part 111-7: Sealed closures for category A - Aerial

active, Most Current
Organization: NEN
Publication Date: 1 March 2010
Status: active
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for category A - aerial, as defined in Annex A of IEC 61753-1. Free breathing closures are not covered in this standard.

Document History

NEN-EN-IEC 61753-111-7
March 1, 2010
Fibre optic interconnecting devices and passive components performance standard - Part 111-7: Sealed closures for category A - Aerial
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for...
Advertisement