NEN-EN-IEC 61800-7-1

Adjustable speed electrical power drive systems - Part 7-1: Generic interface and use of profiles for power drive systems - Interface definition

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 249
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Multilayer applications): 35.100.05
scope:

NEN-EN-IEC 61800 specifies a generic interface between power drive system(s) (PDS) and the application control program in a controller. The generic PDS interface is not specific to any particular communication network technology. Annexes of this part of IEC 61800 specify the mapping of the different drive profiles types onto the generic PDS interface. The functions specified in this part of IEC 61800 are not intended to ensure functional safety. This requires additional measures according to the relevant standards, agreements and laws.

Document History

NEN-EN-IEC 61800-7-1
February 1, 2016
Adjustable speed electrical power drive systems - Part 7-1: Generic interface and use of profiles for power drive systems - Interface definition
NEN-EN-IEC 61800 specifies a generic interface between power drive system(s) (PDS) and the application control program in a controller. The generic PDS interface is not specific to any particular...
May 1, 2008
Adjustable speed electrical power drive systems - Part 7-1: Generic interface and use of profiles for power drive systems - Interface definition
IEC 61800-7 specifies profiles for power drive systems (PDS) and their mapping to existing communication systems by use of a generic interface model. The functions specified in this part of IEC...
Advertisement