NEN-EN-IEC 62115
Electric toys - Safety
| Organization: | NEN |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Toys): | 97.200.50 |
| ICS Code (Domestic safety): | 13.120 |
scope:
This International Standard deals with the safety of toys that have at least one function dependent on electricity. Additional requirements for experimental sets are given in Annex A. Toys using electricity for secondary functions are within the scope of this standard. Additional requirements for toys incorporating lasers and light-emitting diodes are given in Annex E. In order to comply with this standard, electric toys also have to comply with ISO 8124-1, since it covers hazards other than those arising by the use of electricity.
Document History