NEN-EN-ISO 11073-10408

Health informatics - Personal health device communication - Part 10408: Device specialization - Thermometer

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: inactive
Page Count: 54
ICS Code (IT applications in health care technology): 35.240.80
ICS Code (Diagnostic equipment): 11.040.55
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth thermometer devices and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards, including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This standard defines a common core of communication functionality for personal telehealth thermometers.

Document History

NEN-EN-ISO 11073-10408
March 1, 2011
Health informatics - Personal health device communication - Part 10408: Device specialization - Thermometer
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard establishes a normative definition of communication between personal telehealth thermometer...

References

Advertisement