NEN-EN-ISO 11116-1

Gas cylinders - 17E taper thread for connection of valves to gas cylinders - Part 1: Specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 16
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies definitions, dimensions and tolerances of a taper screw thread of nominal diameter 17,4 mm (designated 17E), for the connection of valves to medical and industrial gas cylinders.

Document History

NEN-EN-ISO 11116-1
May 1, 1999
Gas cylinders - 17E taper thread for connection of valves to gas cylinders - Part 1: Specifications
Specifies definitions, dimensions and tolerances of a taper screw thread of nominal diameter 17,4 mm (designated 17E), for the connection of valves to medical and industrial gas cylinders.

References

Advertisement