NEN-EN-IEC 62560
Self-ballasted LED-lamps for general lighting services by voltage > 50 V - Safety specifications
| Organization: | NEN |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general lighting purposes, having: - a rated wattage up to 60 W; - a rated voltage of > 50 V up to 250 V; - caps according to Table 1. The requirements of this standard relate only to type testing. Recommendations for whole product testing or batch testing are identical to those given in Annex C of IEC 62031.
Document History