NEN-EN-ISO 11432
Building construction - Sealants - Determination of resistance to compression
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
The principle of the method specified is preparing test specimens in which the sealant to be tested adheres to two parallel contact surfaces, compressing the test specimens to a defined value under defined conditions and recording the applied force and the resulting stress.
Document History
November 1, 2021
Building and civil engineering sealants - Determination of resistance to compression
This document specifies a method for the determination of the resistance to compression of sealants used in joints in buildings and civil engineering works.
July 1, 2005
Building construction - Sealants - Determination of resistance to compression of sealants
This International Standard specifies a method for the determination of the resistance to compression of sealants used in joints in building construction.
September 1, 2002
Building construction - Jointing products - Determination of resistance to compression of sealants
This International Standard specifies a method for the determination of the resistance to compression of sealants used in joints in building construction.
NEN-EN-ISO 11432
October 1, 1997
Building construction - Sealants - Determination of resistance to compression
The principle of the method specified is preparing test specimens in which the sealant to be tested adheres to two parallel contact surfaces, compressing the test specimens to a defined value under...