NEN-EN-ISO 15330

Fasteners - Preloading test for the detection of hydrogen embrittlement - Parallel bearing surface method

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 16
ICS Code (Fasteners in general): 21.060.01
scope:

Specifies a preloading test which is able to detect the occurence of hydrogen embrittlement of fasteners at room temperature. This test is applicable to: - metric bolts, screws and studs, - thread forming screws, - self-tapping screws, - self-drilling screws, - nuts; - washers, which are made of steel and are under tensile stress.

Document History

October 1, 1999
Fasteners - Preloading test for the detection of hydrogen embrittlement - Parallel bearing surface method
Specifies a preloading test which is able to detect the occurence of hydrogen embrittlement of fasteners at room temperature. This test is applicable to: - metric bolts, screws and studs, - thread...
NEN-EN-ISO 15330
June 1, 1997
Fasteners - Preloading test for the detection of hydrogen embrittlement - Parallel bearing surface method
Specifies a preloading test which is able to detect the occurence of hydrogen embrittlement of fasteners at room temperature. This test is applicable to: - metric bolts, screws and studs, - thread...
Advertisement