NEN-EN-ISO 18403

Footwear - Test methods for slide fasteners - Resistance to damage during closure under a lateral force

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 17
ICS Code (Headgear. Clothing accessories. Fastening of clothing): 61.040
ICS Code (Footwear): 61.060
scope:

NEN-EN-ISO 18403 specifies a test method intended to determine the maximum lateral force applied to a slide fastener for footwear under which it will close without failure. The method is applicable to all types of slide fastener.

Document History

May 1, 2016
Footwear - Test methods for slide fasteners - Resistance to damage during closure under a lateral force
NEN-EN-ISO 18403 specifies a test method intended to determine the maximum lateral force applied to a slide fastener for footwear under which it will close without failure. The method is applicable...
NEN-EN-ISO 18403
February 1, 2013
Footwear - Test methods for slide fasteners - Resistance to damage during closure under a lateral force
NEN-EN-ISO 18403 specifies a test method intended to determine the maximum lateral force applied to a slide fastener for footwear under which it will close without failure. The method is applicable...
Advertisement